TE Connectivity M8/M12 Cable Assemblies T4162224003-002

Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Right Angle Thread Size : M12 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Field Serviceable : Yes Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Right Angle Thread Size : M12 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Field Serviceable : Yes Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4162224003-002 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4162224003-002
M8/M12 Cable Assemblies T4162224003-002
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Right Angle Thread Size : M12 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Field Serviceable : Yes Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12

Body Features


  • Cable Color : Gray
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PUR
  • Wire Color (Base) : Brown, Blue, Black

Configuration Features


  • Number of Positions : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Wire Size (MMSQ) : .34
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : Nylon GF

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle
  • Connector Orientation (End B) : Right Angle
  • Thread Size : M12 x M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1 M  [3.2 FT ]
  • Field Serviceable : Yes

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly (End B) : M12 Socket
  • Cable Assembly Type : M12 to M12
Buy Now Datasheet
Circular Cable Assemblies - A142308-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A142308-ND
Circular Cable Assemblies A142308-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - T4162224003-002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
T4162224003-002
Cable Assemblies T4162224003-002
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
T4162224003-002
Cable Assemblies T4162224003-002
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
T4162224003-002
Cable Assemblies T4162224003-002
Cable Assemblies

Cable Assemblies

Buy Now
Sensor Cord, 3P M12 Plug-M12 Rcpt, 3.3 ; Connector Type A Te Connectivity - 95AC0488 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M12 Plug-M12 Rcpt, 3.3 ; Connector Type A Te Connectivity
95AC0488
Sensor Cord, 3P M12 Plug-M12 Rcpt, 3.3 ; Connector Type A Te Connectivity 95AC0488
SENSOR CORD, 3P M12 PLUG-M12 RCPT, 3.3 ; Connector Type A:90° M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:T416 Series RoHS Compliant: Yes

SENSOR CORD, 3P M12 PLUG-M12 RCPT, 3.3 ; Connector Type A:90° M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:T416 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - T4162224003-002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4162224003-002
Cable Assemblies - Circular Cable Assemblies T4162224003-002
CBL 5POS MALE TO FMALE 3.28'

CBL 5POS MALE TO FMALE 3.28'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4162224003-002 A142308-ND T4162224003-002 95AC0488 T4162224003-002
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies Sensor Cord, 3P M12 Plug-M12 Rcpt, 3.3 ; Connector Type A Te Connectivity Cable Assemblies - Circular Cable Assemblies
Product Type M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 109883-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Cable Assembly - 493-05811929-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Cable Assembly - 493-11531000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details