TE Connectivity M8/M12 Cable Assemblies T4161410004-005

Description
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cord, part number 27AJ3247, is a 5-meter long cable assembly designed for sensor and actuator applications. It features a 4-position M12 receptacle with A keying and a free end. The cable is constructed from PVC with a black jacket and is shielded for enhanced protection. It has a right-angle cable exit and is made with copper alloy conductors, rated for a maximum operating voltage of 250 VDC and a contact current rating of 4 A. The assembly is compliant with EU RoHS and ELV directives, ensuring it meets environmental standards. The product is packaged in a bag and is field serviceable, making it suitable for various industrial applications.

Datasheet Summary
Powered by GS/AI

The Sensor Cord, part number 27AJ3247, is a 5-meter long cable assembly designed for sensor and actuator applications. It features a 4-position M12 receptacle with A keying and a free end. The cable is constructed from PVC with a black jacket and is shielded for enhanced protection. It has a right-angle cable exit and is made with copper alloy conductors, rated for a maximum operating voltage of 250 VDC and a contact current rating of 4 A. The assembly is compliant with EU RoHS and ELV directives, ensuring it meets environmental standards. The product is packaged in a bag and is field serviceable, making it suitable for various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4161410004-005 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4161410004-005
M8/M12 Cable Assemblies T4161410004-005
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail

Body Features


  • Cable Color : Black
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : Nylon GF

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle
  • Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 5 M  [16.4 FT ]
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Assembly (End A) : M12 Socket
  • Cable Assembly Type : M12 Pigtail
Buy Now Datasheet
Cable Assemblies - T4161410004-005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
T4161410004-005
Cable Assemblies T4161410004-005
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
T4161410004-005
Cable Assemblies T4161410004-005
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
T4161410004-005
Cable Assemblies T4161410004-005
Cable Assemblies

Cable Assemblies

Buy Now
Circular Cable Assemblies - 17-T4161410004-005-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-T4161410004-005-ND
Circular Cable Assemblies 17-T4161410004-005-ND
RPC-M12-FR-4CON-PVC- 5.0SH

RPC-M12-FR-4CON-PVC-5.0SH

Buy Now Datasheet
Sensor Cord, 4P, M12 Rcpt-Free End, 5M; Connector Type A Te Connectivity - 27AJ3247 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Rcpt-Free End, 5M; Connector Type A Te Connectivity
27AJ3247
Sensor Cord, 4P, M12 Rcpt-Free End, 5M; Connector Type A Te Connectivity 27AJ3247
SENSOR CORD, 4P, M12 RCPT-FREE END, 5M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:T416 Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 RCPT-FREE END, 5M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:T416 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4161410004-005 T4161410004-005 17-T4161410004-005-ND 27AJ3247
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Sensor Cord, 4P, M12 Rcpt-Free End, 5M; Connector Type A Te Connectivity
Product Type M12 Socket
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-05811929-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Twisted Pair Cable - 050307-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers