Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Wire Color (Base) : White, Brown, Green, Yellow, Gray, Pink, Blue, Red
Configuration Features Number of Positions : 8
Contact Features Contact Current Rating (Max) (AMP) : 2
Dimensions Wire Size (AWG) : 24
Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30
Housing Features Housing Material : Nylon GF
Industry Standards IP Rating : IP67
Mechanical Attachment Connector Orientation (End A) : Straight
Operation/Applicatio
n M8/M12 Application Type : Sensor/Actuator Shielded : Yes
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 30 M [98.4 FT ]
Packaging Features Packaging Method : Bag Packaging Quantity : 1
Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail
Body Features
- Cable Color : Black
- Conductor Material : Copper Alloy
- Connector & Keying Code : A
- Connector Color (End A) : Black
- Jacket Material : PVC
- Wire Color (Base) : White, Brown, Green, Yellow, Gray, Pink, Blue, Red
Configuration Features
Contact Features
- Contact Current Rating (Max) (AMP) : 2
Dimensions
Electrical Characteristics
- Operating Voltage (VAC) : 30
- Operating Voltage (VDC) : 30
Housing Features
- Housing Material : Nylon GF
Industry Standards
Mechanical Attachment
- Connector Orientation (End A) : Straight
Operation/Application
- M8/M12 Application Type : Sensor/Actuator
- Shielded : Yes
Other
- Cable Assembly Configuration : Single Ended
- Cable Assembly Length : 30 M [98.4 FT ]
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 1
Product Type Features
- Cable Assembly (End A) : M12 Socket
- Cable Assembly Type : M12 Pigtail