TE Connectivity M8/M12 Cable Assemblies T4161310005-005

Description
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4161310005-005 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4161310005-005
M8/M12 Cable Assemblies T4161310005-005
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail

Body Features


  • Cable Color : Black
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Material : Nylon GF

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 5 M  [16.4 FT ]
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Assembly (End A) : M12 Socket
  • Cable Assembly Type : M12 Pigtail
Buy Now Datasheet
Circular Cable Assemblies - A142283-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A142283-ND
Circular Cable Assemblies A142283-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - T4161310005-005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
T4161310005-005
Cable Assemblies T4161310005-005
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
T4161310005-005
Cable Assemblies T4161310005-005
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Cable Assemblies - Circular Cable Assemblies - T4161310005-005 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4161310005-005
Cable Assemblies - Circular Cable Assemblies T4161310005-005
CBL CIRC 5POS FEM TO WIRE 16.4'

CBL CIRC 5POS FEM TO WIRE 16.4'

Supplier's Site
Sensor Cord, 5P M12 Rcpt-Free End, 16.4 ; Connector Type A Te Connectivity - 95AC0443 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Free End, 16.4 ; Connector Type A Te Connectivity
95AC0443
Sensor Cord, 5P M12 Rcpt-Free End, 16.4 ; Connector Type A Te Connectivity 95AC0443
SENSOR CORD, 5P M12 RCPT-FREE END, 16.4 ; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:T416 Series RoHS Compliant: Yes

SENSOR CORD, 5P M12 RCPT-FREE END, 16.4 ; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:T416 Series RoHS Compliant: Yes

Supplier's Site
Sensor Cord, 5P M12 Rcpt-Free End, 16.4 ; Cable Length Metric Te Connectivity - 33AH5460 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Free End, 16.4 ; Cable Length Metric Te Connectivity
33AH5460
Sensor Cord, 5P M12 Rcpt-Free End, 16.4 ; Cable Length Metric Te Connectivity 33AH5460
SENSOR CORD, 5P M12 RCPT-FREE END, 16.4 ; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:T416 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 5 Position Receptacle; Connector Type RoHS Compliant: Yes

SENSOR CORD, 5P M12 RCPT-FREE END, 16.4 ; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:T416 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 5 Position Receptacle; Connector Type RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4161310005-005 A142283-ND T4161310005-005 T4161310005-005 95AC0443 33AH5460
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 5P M12 Rcpt-Free End, 16.4 ; Connector Type A Te Connectivity Sensor Cord, 5P M12 Rcpt-Free End, 16.4 ; Cable Length Metric Te Connectivity
Product Type M12 Socket
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064563-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 1 ft (3.05 dm)
View Details