TE Connectivity Twisted Pair Cable 086247-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White, Blue Configuration Features Number of Conductors : 2 Number of Pairs : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .99 MM  [.039 INCH ] Outside Cable Diameter : 2.95 MM  [.116 INCH ] Strand Size (AWG) : 32 Wire Size (AWG) : 20 Wire Size (CMA) : 1.47 Electrical Characteristics Operating Voltage (VAC) : 600 Other Product Source : US Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White, Blue Configuration Features Number of Conductors : 2 Number of Pairs : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .99 MM  [.039 INCH ] Outside Cable Diameter : 2.95 MM  [.116 INCH ] Strand Size (AWG) : 32 Wire Size (AWG) : 20 Wire Size (CMA) : 1.47 Electrical Characteristics Operating Voltage (VAC) : 600 Other Product Source : US Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 086247-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
086247-000
Twisted Pair Cable 086247-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White, Blue Configuration Features Number of Conductors : 2 Number of Pairs : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .99 MM  [.039 INCH ] Outside Cable Diameter : 2.95 MM  [.116 INCH ] Strand Size (AWG) : 32 Wire Size (AWG) : 20 Wire Size (CMA) : 1.47 Electrical Characteristics Operating Voltage (VAC) : 600 Other Product Source : US Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : White, Blue

Configuration Features


  • Number of Conductors : 2
  • Number of Pairs : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : .99 MM  [.039 INCH ]
  • Outside Cable Diameter : 2.95 MM  [.116 INCH ]
  • Strand Size (AWG) : 32
  • Wire Size (AWG) : 20
  • Wire Size (CMA) : 1.47

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : MIL-DTL-27500
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
 - 086247-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Cable

55 Cable

Buy Now
Swedesboro, NJ, United States
Wire & Cable

Wire & Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 086247-000 086247-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 161305-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Coaxial Cables (RF) - A132096-25-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Ethylene Tetrafluoroethylene (ETFE)
Cable Conductor Copper, Silver Coated
View Details
4 suppliers