TE Connectivity M8/M12 Cable Assemblies T4151310003-002

Description
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Field Serviceable : Yes Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Field Serviceable : Yes Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4151310003-002 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4151310003-002
M8/M12 Cable Assemblies T4151310003-002
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Field Serviceable : Yes Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail

Body Features


  • Cable Color : Black
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Positions : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : Nylon GF

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 1 M  [3.2 FT ]
  • Field Serviceable : Yes

Product Type Features


  • Cable Assembly (End A) : M12 Socket
  • Cable Assembly Type : M12 Pigtail
Buy Now Datasheet
Circular Cable Assemblies - 17-T4151310003-002-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-T4151310003-002-ND
Circular Cable Assemblies 17-T4151310003-002-ND
RPC-M12-FS-3CON-PVC- 1.0

RPC-M12-FS-3CON-PVC-1.0

Buy Now Datasheet
Cable Assemblies - T4151310003-002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
T4151310003-002
Cable Assemblies T4151310003-002
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
T4151310003-002
Cable Assemblies T4151310003-002
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4151310003-002 17-T4151310003-002-ND T4151310003-002
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies
Product Type M12 Socket
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064560-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 1 ft (3.05 dm)
View Details
4 suppliers
Multicore Cable - 111273-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
View Details
2 suppliers