TE Connectivity M8/M12 Cable Assemblies T4151110005-007

Description
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 10 M  [32.8 FT ] Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 10 M  [32.8 FT ] Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cord, 5P, M12 Plug-Free End, 10M (part number 27AJ3104) is designed for sensor and actuator applications. It features a straight M12 pigtail assembly with five positions and an A keying configuration. The cable is constructed from PVC with a black jacket and has a length of 10 meters. It operates at a maximum voltage of 60 VDC and has a contact current rating of 4 A. The conductor material is copper alloy, and the assembly is not shielded. The housing is made from glass-filled nylon, ensuring durability in various environments. This product is compliant with EU RoHS and ELV directives, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Sensor Cord, 5P, M12 Plug-Free End, 10M (part number 27AJ3104) is designed for sensor and actuator applications. It features a straight M12 pigtail assembly with five positions and an A keying configuration. The cable is constructed from PVC with a black jacket and has a length of 10 meters. It operates at a maximum voltage of 60 VDC and has a contact current rating of 4 A. The conductor material is copper alloy, and the assembly is not shielded. The housing is made from glass-filled nylon, ensuring durability in various environments. This product is compliant with EU RoHS and ELV directives, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4151110005-007 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4151110005-007
M8/M12 Cable Assemblies T4151110005-007
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 10 M  [32.8 FT ] Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail

Body Features


  • Cable Color : Black
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Material : Nylon GF

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 10 M  [32.8 FT ]
  • Field Serviceable : Yes

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly Type : M12 Pigtail
Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
T4151110005-007
Cable Assemblies T4151110005-007
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Cable Assemblies - T4151110005-007 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
T4151110005-007
Cable Assemblies T4151110005-007
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Circular Cable Assemblies - 17-T4151110005-007-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-T4151110005-007-ND
Circular Cable Assemblies 17-T4151110005-007-ND
RPC-M12-MS-5CON-PVC- 10.0

RPC-M12-MS-5CON-PVC-10.0

Buy Now Datasheet
Sensor Cord, 5P, M12 Plug-Free End, 10M; Connector Type A Te Connectivity - 27AJ3104 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, M12 Plug-Free End, 10M; Connector Type A Te Connectivity
27AJ3104
Sensor Cord, 5P, M12 Plug-Free End, 10M; Connector Type A Te Connectivity 27AJ3104
SENSOR CORD, 5P, M12 PLUG-FREE END, 10M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:T415 Series RoHS Compliant: Yes

SENSOR CORD, 5P, M12 PLUG-FREE END, 10M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:T415 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4151110005-007 T4151110005-007 17-T4151110005-007-ND 27AJ3104
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Sensor Cord, 5P, M12 Plug-Free End, 10M; Connector Type A Te Connectivity
Product Type M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064465-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details