TE Connectivity T4131512031-000

Description
M12,REAR MOUNT,FEMALE,D,3P,SO LDER WIRE
Request a Quote
Description
M12,REAR MOUNT,FEMALE,D,3P,SO LDER WIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - T4131512031-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M12,REAR MOUNT,FEMALE,D,3P,SO LDER WIRE

M12,REAR MOUNT,FEMALE,D,3P,SOLDER WIRE

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Hookup Wires
Product Number T4131512031-000
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Miniature Electrode Wire - AS 826-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0080 inch (0.2032 mm)
Wire Conductor Pure Silver
North American 32 AWG
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details