SENSOR CORD, 3P M8 PLUG-FREE END, 0.2M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
SENSOR CORD, 3P M8 PLUG-FREE END, 0.2M; Connector to Connector:M8 Straight Plug to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.87"; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:M8 Sensor StraightRoHS Compliant: Yes
CBL CIRC 3POS MALE TO WIRE 0.66'
| Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 46AC2340 | 45AC5662 | T4070014031-001 |
| Product Name | Sensor Cord, 3P M8 Plug-Free End, 0.2M; Connector Type A Te Connectivity | Sensor Cord, 3P M8 Plug-Free End, 0.2M; Connector To Connector Te Connectivity | Cable Assemblies - Circular Cable Assemblies |
| Cable Length | 0.6562 ft (2 dm) | 0.6562 ft (2 dm) | 0.6600 ft (2.01 dm) |