TE Connectivity M8/M12 Cable Assemblies T4062113003-005

Description
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Outside Cable Diameter : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M8 x M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 5 M  [16.4 FT ] Field Serviceable : Yes Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly (End B) : M8 Socket Cable Assembly Type : M8 to M8
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Outside Cable Diameter : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M8 x M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 5 M  [16.4 FT ] Field Serviceable : Yes Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly (End B) : M8 Socket Cable Assembly Type : M8 to M8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4062113003-005 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4062113003-005
M8/M12 Cable Assemblies T4062113003-005
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Outside Cable Diameter : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M8 x M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 5 M  [16.4 FT ] Field Serviceable : Yes Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly (End B) : M8 Socket Cable Assembly Type : M8 to M8

Body Features


  • Cable Color : Black
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PVC
  • Wire Color (Base) : Brown, Blue, Black

Configuration Features


  • Number of Positions : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 3

Dimensions


  • Outside Cable Diameter : 5 MM  [.197 INCH ]
  • Wire Size (MMSQ) : .25
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Material : Nylon GF

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Straight
  • Thread Size : M8 x M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 5 M  [16.4 FT ]
  • Field Serviceable : Yes

Product Type Features


  • Cable Assembly (End A) : M8 Plug
  • Cable Assembly (End B) : M8 Socket
  • Cable Assembly Type : M8 to M8
Buy Now
Circular Cable Assemblies - A142370-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A142370-ND
Circular Cable Assemblies A142370-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
T4062113003-005
Cable Assemblies T4062113003-005
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Cable Assemblies - T4062113003-005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
T4062113003-005
Cable Assemblies T4062113003-005
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
T4062113003-005
Cable Assemblies T4062113003-005
Cable Assemblies

Cable Assemblies

Buy Now
Cable Assemblies - Circular Cable Assemblies - T4062113003-005 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4062113003-005
Cable Assemblies - Circular Cable Assemblies T4062113003-005
CBL 3POS MALE TO FMALE 16.4'

CBL 3POS MALE TO FMALE 16.4'

Supplier's Site
Sensor Cord, 3P M8 Plug-M8 Rcpt, 16.4 ; Connector Type A Te Connectivity - 95AC0407 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M8 Plug-M8 Rcpt, 16.4 ; Connector Type A Te Connectivity
95AC0407
Sensor Cord, 3P M8 Plug-M8 Rcpt, 16.4 ; Connector Type A Te Connectivity 95AC0407
SENSOR CORD, 3P M8 PLUG-M8 RCPT, 16.4 ; Connector Type A:M8 Plug; Connector Type B:M8 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:T406 Series RoHS Compliant: Yes

SENSOR CORD, 3P M8 PLUG-M8 RCPT, 16.4 ; Connector Type A:M8 Plug; Connector Type B:M8 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:T406 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Cord, 3P M8 Plug-M8 Rcpt, 16.4 ; Connector To Connector Te Connectivity - 33AK9512 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M8 Plug-M8 Rcpt, 16.4 ; Connector To Connector Te Connectivity
33AK9512
Sensor Cord, 3P M8 Plug-M8 Rcpt, 16.4 ; Connector To Connector Te Connectivity 33AK9512
SENSOR CORD, 3P M8 PLUG-M8 RCPT, 16.4 ; Connector to Connector:M8 Circular Plug to M8 Circular Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:T406 Series; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes

SENSOR CORD, 3P M8 PLUG-M8 RCPT, 16.4 ; Connector to Connector:M8 Circular Plug to M8 Circular Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:T406 Series; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4062113003-005 A142370-ND T4062113003-005 T4062113003-005 95AC0407 33AK9512
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 3P M8 Plug-M8 Rcpt, 16.4 ; Connector Type A Te Connectivity Sensor Cord, 3P M8 Plug-M8 Rcpt, 16.4 ; Connector To Connector Te Connectivity
Product Type M8 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - A119175-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
RF Cable Assemblies - 1064391-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
3 suppliers