TE Connectivity M8/M12 Cable Assemblies T4061410004-004

Description
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.8 FT ] Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail
Request a Quote
Description
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.8 FT ] Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cord, 4P M8 Rcpt-Free End, 9.8 from TE Connectivity is designed for applications in harsh environments, such as industrial machinery and robotics. It features a 4-position M8 connector and is available in a length of 3 meters (9.8 feet). The cable assembly is IP67 rated, providing protection against dust and water ingress, making it suitable for demanding conditions. It is constructed with durable materials, including PVC or PUR sheathing, and is available in both shielded and unshielded versions. The product supports a temperature range of -40°C to +80°C for fixed applications and -25°C to +80°C for flexible use. This cable assembly is compliant with RoHS standards and is designed to ensure reliable connections in various industrial applications.

Datasheet Summary
Powered by GS/AI

The Sensor Cord, 4P M8 Rcpt-Free End, 9.8 from TE Connectivity is designed for applications in harsh environments, such as industrial machinery and robotics. It features a 4-position M8 connector and is available in a length of 3 meters (9.8 feet). The cable assembly is IP67 rated, providing protection against dust and water ingress, making it suitable for demanding conditions. It is constructed with durable materials, including PVC or PUR sheathing, and is available in both shielded and unshielded versions. The product supports a temperature range of -40°C to +80°C for fixed applications and -25°C to +80°C for flexible use. This cable assembly is compliant with RoHS standards and is designed to ensure reliable connections in various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4061410004-004 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4061410004-004
M8/M12 Cable Assemblies T4061410004-004
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.8 FT ] Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail

Body Features


  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Positions : 4

Housing Features


  • Housing Material : PA66+25GF

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle
  • Thread Size : M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 3 M  [9.8 FT ]

Product Type Features


  • Cable Assembly (End A) : M8 Socket
  • Cable Assembly Type : M8 Pigtail
Buy Now
Circular Cable Assemblies - A142364-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A142364-ND
Circular Cable Assemblies A142364-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
T4061410004-004
Cable Assemblies T4061410004-004
M8 CABLE RA FEMALE 3M 4POS PVC CABLE

M8 CABLE RA FEMALE 3M 4POS PVC CABLE

Buy Now
Sensor Cord, 4P M8 Rcpt-Free End, 9.8 ; Cable Length Metric Te Connectivity - 33AH5448 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M8 Rcpt-Free End, 9.8 ; Cable Length Metric Te Connectivity
33AH5448
Sensor Cord, 4P M8 Rcpt-Free End, 9.8 ; Cable Length Metric Te Connectivity 33AH5448
SENSOR CORD, 4P M8 RCPT-FREE END, 9.8 ; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:T406 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:M8 Sensor Right Angle 4 Position Receptacle; Connector Type RoHS Compliant: Yes

SENSOR CORD, 4P M8 RCPT-FREE END, 9.8 ; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:T406 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:M8 Sensor Right Angle 4 Position Receptacle; Connector Type RoHS Compliant: Yes

Supplier's Site
Sensor Cord, 4P M8 Rcpt-Free End, 9.8 ; Connector Type A Te Connectivity - 95AC0401 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M8 Rcpt-Free End, 9.8 ; Connector Type A Te Connectivity
95AC0401
Sensor Cord, 4P M8 Rcpt-Free End, 9.8 ; Connector Type A Te Connectivity 95AC0401
SENSOR CORD, 4P M8 RCPT-FREE END, 9.8 ; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:T406 Series RoHS Compliant: Yes

SENSOR CORD, 4P M8 RCPT-FREE END, 9.8 ; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:T406 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - T4061410004-004 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4061410004-004
Cable Assemblies - Circular Cable Assemblies T4061410004-004
CBL CIRC 4POS FEM TO WIRE 9.84'

CBL CIRC 4POS FEM TO WIRE 9.84'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4061410004-004 A142364-ND T4061410004-004 33AH5448 95AC0401 T4061410004-004
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies Sensor Cord, 4P M8 Rcpt-Free End, 9.8 ; Cable Length Metric Te Connectivity Sensor Cord, 4P M8 Rcpt-Free End, 9.8 ; Connector Type A Te Connectivity Cable Assemblies - Circular Cable Assemblies
Product Type M8 Socket
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 062149-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers