TE Connectivity M8/M12 Cable Assemblies T4061320004-005

Description
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4061320004-005 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4061320004-005
M8/M12 Cable Assemblies T4061320004-005
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail

Body Features


  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 4

Housing Features


  • Housing Material : PA66+25GF

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Thread Size : M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 5 M  [16.4 FT ]

Product Type Features


  • Cable Assembly (End A) : M8 Socket
  • Cable Assembly Type : M8 Pigtail
Buy Now
Swedesboro, NJ, United States
Cable Assemblies
T4061320004-005
Cable Assemblies T4061320004-005
M8 CABLE ST FEMALE 5M 4POS PUR CABLE

M8 CABLE ST FEMALE 5M 4POS PUR CABLE

Buy Now
Circular Cable Assemblies - A142361-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A142361-ND
Circular Cable Assemblies A142361-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor Cord, 4P M8 Rcpt-Free End, 16.4 ; Cable Length Metric Te Connectivity - 33AH5445 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M8 Rcpt-Free End, 16.4 ; Cable Length Metric Te Connectivity
33AH5445
Sensor Cord, 4P M8 Rcpt-Free End, 16.4 ; Cable Length Metric Te Connectivity 33AH5445
SENSOR CORD, 4P M8 RCPT-FREE END, 16.4 ; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:T406 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:M8 Sensor Straight 4 Position Receptacle; Connector Type RoHS Compliant: Yes

SENSOR CORD, 4P M8 RCPT-FREE END, 16.4 ; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:T406 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:M8 Sensor Straight 4 Position Receptacle; Connector Type RoHS Compliant: Yes

Supplier's Site
Sensor Cord, 4P M8 Rcpt-Free End, 16.4 ; Connector Type A Te Connectivity - 95AC0398 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M8 Rcpt-Free End, 16.4 ; Connector Type A Te Connectivity
95AC0398
Sensor Cord, 4P M8 Rcpt-Free End, 16.4 ; Connector Type A Te Connectivity 95AC0398
SENSOR CORD, 4P M8 RCPT-FREE END, 16.4 ; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:T406 Series RoHS Compliant: Yes

SENSOR CORD, 4P M8 RCPT-FREE END, 16.4 ; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:T406 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - T4061320004-005 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4061320004-005
Cable Assemblies - Circular Cable Assemblies T4061320004-005
CBL CIRC 4POS FEM TO WIRE 16.4'

CBL CIRC 4POS FEM TO WIRE 16.4'

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4061320004-005 T4061320004-005 A142361-ND 33AH5445 95AC0398 T4061320004-005
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Sensor Cord, 4P M8 Rcpt-Free End, 16.4 ; Cable Length Metric Te Connectivity Sensor Cord, 4P M8 Rcpt-Free End, 16.4 ; Connector Type A Te Connectivity Cable Assemblies - Circular Cable Assemblies
Product Type M8 Socket
Unlock Full Specs
to access all available technical data

Similar Products