TE Connectivity M8/M12 Cable Assemblies T4061320003-004

Description
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 3 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.8 FT ] Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 3 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.8 FT ] Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4061320003-004 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4061320003-004
M8/M12 Cable Assemblies T4061320003-004
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 3 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.8 FT ] Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail

Body Features


  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 3

Housing Features


  • Housing Material : PA66+25GF

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Thread Size : M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 3 M  [9.8 FT ]

Product Type Features


  • Cable Assembly (End A) : M8 Socket
  • Cable Assembly Type : M8 Pigtail
Buy Now
Swedesboro, NJ, United States
Cable Assemblies
T4061320003-004
Cable Assemblies T4061320003-004
M8 CABLE ST FEMALE 3M 3POS PUR CABLE

M8 CABLE ST FEMALE 3M 3POS PUR CABLE

Buy Now
Circular Cable Assemblies - 17-T4061320003-004-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-T4061320003-004-ND
Circular Cable Assemblies 17-T4061320003-004-ND
M8 CABLE ST FEMALE 3M 3POS PUR C

M8 CABLE ST FEMALE 3M 3POS PUR C

Buy Now Datasheet
Cable Assembly - 448-T4061320003-004 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-T4061320003-004
Cable Assembly 448-T4061320003-004
M8 CABLE ST FEMALE 3M 3POS PUR CABLE Product overview: T4061320003-004 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-T4061320003-004 can be used for catalog matching and distributor lookup.

M8 CABLE ST FEMALE 3M 3POS PUR CABLE Product overview: T4061320003-004 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-T4061320003-004 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - T4061320003-004 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4061320003-004
Cable Assemblies - Circular Cable Assemblies T4061320003-004
CBL CIRC

CBL CIRC

Supplier's Site
Sensor Cord, 3P, M8 Rcpt-Free End, 3M; Connector Type A Te Connectivity - 27AJ3092 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P, M8 Rcpt-Free End, 3M; Connector Type A Te Connectivity
27AJ3092
Sensor Cord, 3P, M8 Rcpt-Free End, 3M; Connector Type A Te Connectivity 27AJ3092
SENSOR CORD, 3P, M8 RCPT-FREE END, 3M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:T406 Series RoHS Compliant: Yes

SENSOR CORD, 3P, M8 RCPT-FREE END, 3M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:T406 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4061320003-004 T4061320003-004 17-T4061320003-004-ND 448-T4061320003-004 T4061320003-004 27AJ3092
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Cable Assembly Cable Assemblies - Circular Cable Assemblies Sensor Cord, 3P, M8 Rcpt-Free End, 3M; Connector Type A Te Connectivity
Product Type M8 Socket
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064338-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.9843 ft (3 dm)
View Details
2 suppliers