TE Connectivity M8/M12 Cable Assemblies T4061120003-004

Description
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 3 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.8 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 3 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.8 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4061120003-004 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4061120003-004
M8/M12 Cable Assemblies T4061120003-004
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 3 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.8 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail

Body Features


  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 3

Housing Features


  • Housing Material : PA66+25GF

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Thread Size : M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 3 M  [9.8 FT ]

Product Type Features


  • Cable Assembly (End A) : M8 Plug
  • Cable Assembly Type : M8 Pigtail
Buy Now
Swedesboro, NJ, United States
Cable Assemblies
T4061120003-004
Cable Assemblies T4061120003-004
M8 CABLE ST M 3M 3POS PUR CABLE

M8 CABLE ST M 3M 3POS PUR CABLE

Buy Now
Circular Cable Assemblies - 17-T4061120003-004-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-T4061120003-004-ND
Circular Cable Assemblies 17-T4061120003-004-ND
M8 CABLE ST M 3M 3POS PUR CABLE

M8 CABLE ST M 3M 3POS PUR CABLE

Buy Now Datasheet
Sensor Cord, 3P, M8 Plug-Free End, 3M; Connector Type A Te Connectivity - 27AJ3073 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P, M8 Plug-Free End, 3M; Connector Type A Te Connectivity
27AJ3073
Sensor Cord, 3P, M8 Plug-Free End, 3M; Connector Type A Te Connectivity 27AJ3073
SENSOR CORD, 3P, M8 PLUG-FREE END, 3M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:T406 Series RoHS Compliant: Yes

SENSOR CORD, 3P, M8 PLUG-FREE END, 3M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:T406 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4061120003-004 T4061120003-004 17-T4061120003-004-ND 27AJ3073
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Sensor Cord, 3P, M8 Plug-Free End, 3M; Connector Type A Te Connectivity
Product Type M8 Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1081829-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.4921 ft (1.5 dm)
View Details
2 suppliers
RF Cable Assemblies - 1064465-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details