TE Connectivity M8/M12 Cable Assemblies T4052127003-005

Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Outside Cable Diameter : 4.5 MM  [.177 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M8 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 5 M  [16.4 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M8 to M12 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Outside Cable Diameter : 4.5 MM  [.177 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M8 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 5 M  [16.4 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M8 to M12 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4052127003-005 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4052127003-005
M8/M12 Cable Assemblies T4052127003-005
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Outside Cable Diameter : 4.5 MM  [.177 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M8 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 5 M  [16.4 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M8 to M12 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Cable Color : Gray
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PUR
  • Wire Color (Base) : Brown, Blue, Black

Configuration Features


  • Number of Positions : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 3

Dimensions


  • Outside Cable Diameter : 4.5 MM  [.177 INCH ]
  • Wire Size (MMSQ) : .25
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Material : Nylon GF

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Straight
  • Thread Size : M8 x M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 5 M  [16.4 FT ]
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Cable Assembly (End A) : M8 Plug
  • Cable Assembly (End B) : M12 Socket
  • Cable Assembly Type : M8 to M12

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now
Cable Assemblies - T4052127003-005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
T4052127003-005
Cable Assemblies T4052127003-005
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
T4052127003-005
Cable Assemblies T4052127003-005
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Circular Cable Assemblies - A142390-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A142390-ND
Circular Cable Assemblies A142390-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor Cord, 3P M8 Plug-M12 Rcpt, 16.4 ; Connector Type A Te Connectivity - 95AC0369 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M8 Plug-M12 Rcpt, 16.4 ; Connector Type A Te Connectivity
95AC0369
Sensor Cord, 3P M8 Plug-M12 Rcpt, 16.4 ; Connector Type A Te Connectivity 95AC0369
SENSOR CORD, 3P M8 PLUG-M12 RCPT, 16.4 ; Connector Type A:M8 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:T405 Series RoHS Compliant: Yes

SENSOR CORD, 3P M8 PLUG-M12 RCPT, 16.4 ; Connector Type A:M8 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:T405 Series RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - T4052127003-005 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4052127003-005
Cable Assemblies - Circular Cable Assemblies T4052127003-005
CBL 3POS MALE TO FMALE 16.4'

CBL 3POS MALE TO FMALE 16.4'

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4052127003-005 T4052127003-005 A142390-ND 95AC0369 T4052127003-005
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Sensor Cord, 3P M8 Plug-M12 Rcpt, 16.4 ; Connector Type A Te Connectivity Cable Assemblies - Circular Cable Assemblies
Product Type M8 Plug
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm) 16.4 ft (50 dm) 16.4 ft (49.99 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1082628-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1804 ft (0.5500 dm)
View Details
RF Cable Assemblies - 1082629-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1969 ft (0.6000 dm)
View Details