TE Connectivity ™ Cables, Wires Fiber Optic Cables - T4051320004-005 T4051320004-005

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038076-T4051320004- 005 Number of Positions: 4 Color: Black, Blue, Brown, White Connector Type: Receptacle Shielding: No Housing Material: Nylon Insulation Material: PUR Operating Supply Voltage: 30 V Cable Length: 5 m Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038076-T4051320004- 005 Number of Positions: 4 Color: Black, Blue, Brown, White Connector Type: Receptacle Shielding: No Housing Material: Nylon Insulation Material: PUR Operating Supply Voltage: 30 V Cable Length: 5 m Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - T4051320004-005 - T4051320004-005 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - T4051320004-005
T4051320004-005
Cables, Wires Fiber Optic Cables - T4051320004-005 T4051320004-005
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038076-T4051320004- 005 Number of Positions: 4 Color: Black, Blue, Brown, White Connector Type: Receptacle Shielding: No Housing Material: Nylon Insulation Material: PUR Operating Supply Voltage: 30 V Cable Length: 5 m Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038076-T4051320004-005
Number of Positions: 4
Color: Black, Blue, Brown, White
Connector Type: Receptacle
Shielding: No
Housing Material: Nylon
Insulation Material: PUR
Operating Supply Voltage: 30 V
Cable Length: 5 m
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number T4051320004-005
Product Name Cables, Wires Fiber Optic Cables - T4051320004-005
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 2 m, FC/APC - F-SM-300-SC-C-2FCA - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC/APC Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details