TE Connectivity M8/M12 Cable Assemblies T4051120004-004

Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Brown, White, Blue, Black Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Housing Material : Nylon Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.8 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Brown, White, Blue, Black Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Housing Material : Nylon Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.8 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4051120004-004 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4051120004-004
M8/M12 Cable Assemblies T4051120004-004
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Brown, White, Blue, Black Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Housing Material : Nylon Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.8 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail

Body Features


  • Cable Color : Gray
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PUR
  • Wire Color (Base) : Brown, White, Blue, Black

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 3

Dimensions


  • Wire Size (MMSQ) : .25
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 30

Housing Features


  • Housing Material : Nylon

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Thread Size : M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 3 M  [9.8 FT ]

Product Type Features


  • Cable Assembly (End A) : M8 Plug
  • Cable Assembly Type : M8 Pigtail
Buy Now
Circular Cable Assemblies - 17-T4051120004-004-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-T4051120004-004-ND
Circular Cable Assemblies 17-T4051120004-004-ND
M8 CABLE ST MALE 3M 4P PUR CABLE

M8 CABLE ST MALE 3M 4P PUR CABLE

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
T4051120004-004
Cable Assemblies T4051120004-004
M8 CABLE ST MALE 3M 4P PUR CABLE

M8 CABLE ST MALE 3M 4P PUR CABLE

Buy Now
Sensor Cord, 4P, M8 Plug-Free End, 3M; Connector Type A Te Connectivity - 27AJ3035 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M8 Plug-Free End, 3M; Connector Type A Te Connectivity
27AJ3035
Sensor Cord, 4P, M8 Plug-Free End, 3M; Connector Type A Te Connectivity 27AJ3035
SENSOR CORD, 4P, M8 PLUG-FREE END, 3M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:T405 Series RoHS Compliant: Yes

SENSOR CORD, 4P, M8 PLUG-FREE END, 3M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:T405 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4051120004-004 17-T4051120004-004-ND T4051120004-004 27AJ3035
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies Sensor Cord, 4P, M8 Plug-Free End, 3M; Connector Type A Te Connectivity
Product Type M8 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 098765-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 052495-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers