TE ConnectivityConnector Strain ReliefT3165480101-000
Description
Body Features Primary Product Material : Stainless Steel
Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Stainless Steel
Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Primary Product Material : Stainless Steel
Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Primary Product Material : Stainless Steel
Product Type Features
Sealable : Yes
Strain Relief Accessory Type : Cable Gland
Usage Conditions
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]