TE Connectivity In-Series Adapters 1055069-1

Description
Body Features Body Angle : Right Angle Body Insulation : Without Body Material : Stainless Steel Body Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions Length : 14.9 MM  [.587 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Coupling Nut Plating Material : Gold Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA Sealable : No Signal Characteristics Frequency (GHZ) : 18 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Angle : Right Angle Body Insulation : Without Body Material : Stainless Steel Body Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions Length : 14.9 MM  [.587 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Coupling Nut Plating Material : Gold Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA Sealable : No Signal Characteristics Frequency (GHZ) : 18 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 1055069-1 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
1055069-1
In-Series Adapters 1055069-1
Body Features Body Angle : Right Angle Body Insulation : Without Body Material : Stainless Steel Body Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions Length : 14.9 MM  [.587 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Coupling Nut Plating Material : Gold Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA Sealable : No Signal Characteristics Frequency (GHZ) : 18 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Angle : Right Angle
  • Body Insulation : Without
  • Body Material : Stainless Steel
  • Body Plating Material : Gold

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • Length : 14.9 MM  [.587 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Coupling Nut Material : Stainless Steel
  • Coupling Nut Plating Material : Gold

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : TFE Fluorocarbon
  • Gasket Material : Silicone Rubber

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Isolated Ground : No
  • RF Connector Type : SMA
  • Sealable : No

Signal Characteristics


  • Frequency (GHZ) : 18

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Adapters - 1055069-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1055069-1-ND
Coaxial Connector (RF) Adapters 1055069-1-ND
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet
Singapore, Singapore
18GHz 50Ohm Electronic Connector
437-1055069-1
18GHz 50Ohm Electronic Connector 437-1055069-1
Conn SMA Adapter PL/RCP 0Hz to 18GHz 50Ohm RA Gold Bag Product overview: 1055069-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18GHz, 50Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1055069-1 can be used for catalog matching and distributor lookup.

Conn SMA Adapter PL/RCP 0Hz to 18GHz 50Ohm RA Gold Bag Product overview: 1055069-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18GHz, 50Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1055069-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
SMA Connector
1055069-1
SMA Connector 1055069-1
SMA

SMA

Buy Now

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc.
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number 1055069-1 1055069-1-ND 437-1055069-1 1055069-1
Product Name In-Series Adapters Coaxial Connector (RF) Adapters 18GHz 50Ohm Electronic Connector SMA Connector
Connector Type Wire to Wire Connector SMA
Unlock Full Specs
to access all available technical data