TE Connectivity Heavy Duty Insert, Rcpt, 86Pos, Crimp; Product Range Te Connectivity T2120865201-000

Description
HEAVY DUTY INSERT, RCPT, 86POS, CRIMP; Product Range:-; Heavy Duty Connector Type:Insert; No. of Contacts:86 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 86POS, CRIMP; Product Range:-; Heavy Duty Connector Type:Insert; No. of Contacts:86 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 86Pos, Crimp; Product Range Te Connectivity - 26AK8666 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 86Pos, Crimp; Product Range Te Connectivity
26AK8666
Heavy Duty Insert, Rcpt, 86Pos, Crimp; Product Range Te Connectivity 26AK8666
HEAVY DUTY INSERT, RCPT, 86POS, CRIMP; Product Range:-; Heavy Duty Connector Type:Insert; No. of Contacts:86 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 86POS, CRIMP; Product Range:-; Heavy Duty Connector Type:Insert; No. of Contacts:86 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 26AK8666
Product Name Heavy Duty Insert, Rcpt, 86Pos, Crimp; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Protective Vent - PMF-12M - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 8659798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon 66
View Details