TE Connectivity Coax Connectors 1-1337446-0

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75, 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Front Mount, Rear Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Bayonet Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75, 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Front Mount, Rear Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Bayonet Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1337446-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1337446-0
Coax Connectors 1-1337446-0
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75, 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Front Mount, Rear Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Bayonet Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Silver

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver (Ag)

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75, 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • Panel Attachment Style : Front Mount, Rear Mount
  • Panel Mount Feature Type : Flange
  • RF Connector Coupling Mechanism : Bayonet

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Professional

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder Terminal

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A122279-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A122279-ND
Coaxial Connector (RF) Assemblies A122279-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
BNC Connector - 1-1337446-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
1-1337446-0
BNC Connector 1-1337446-0
BNC Pnl Skt 50Ohm Silver Pltd

BNC Pnl Skt 50Ohm Silver Pltd

Buy Now
BNC Connector - 1-1337446-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
1-1337446-0
BNC Connector 1-1337446-0
MINI RF CONNECTORS

MINI RF CONNECTORS

Buy Now
Swedesboro, NJ, United States
BNC Connector
1-1337446-0
BNC Connector 1-1337446-0
BNC

BNC

Buy Now
Coaxial Connectors - 3940715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
3940715
Coaxial Connectors 3940715
TE Connectivity 1-1337446-0

TE Connectivity 1-1337446-0

Supplier's Site
Coaxial Connectors - 1641415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1641415
Coaxial Connectors 1641415
TE Connectivity 1-1337446-0

TE Connectivity 1-1337446-0

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1337446-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337446-0
RF Connectors / Coaxial Connectors 1-1337446-0
RF Connectors / Coaxial Connectors BNC PNL SKT 50OHM SILVER PLTD

RF Connectors / Coaxial Connectors BNC PNL SKT 50OHM SILVER PLTD

Buy Now Datasheet
Rf Coax Connector, Jack, 4Ghz, 50 Ohm; Connector Type Greenpar - Te Connectivity - 96X5879 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Connector, Jack, 4Ghz, 50 Ohm; Connector Type Greenpar - Te Connectivity
96X5879
Rf Coax Connector, Jack, 4Ghz, 50 Ohm; Connector Type Greenpar - Te Connectivity 96X5879
RF COAX CONNECTOR, JACK, 4GHZ, 50 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF COAX CONNECTOR, JACK, 4GHZ, 50 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1-1337446-0 A122279-ND 1-1337446-0 3940715 1641415 1-1337446-0 96X5879
Product Name Coax Connectors Coaxial Connector (RF) Assemblies BNC Connector Coaxial Connectors Coaxial Connectors RF Connectors / Coaxial Connectors Rf Coax Connector, Jack, 4Ghz, 50 Ohm; Connector Type Greenpar - Te Connectivity
Connector Type Wire to Wire Connector BNC BNC
Gender Female / Jack Male / Plug; Female / Jack Male / Plug; Female / Jack Female / Jack
Termination Solder Terminal Solder Solder
Mounting Panel Mount Panel Mount Panel mount Flange mount
Unlock Full Specs
to access all available technical data