TE Connectivity Combo Jacks 1734759-1

Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6, 8 Number of PCB Ground Tabs : 2 Number of Ports : 2 Number of Positions : 8, 6 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray, Carton Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ11 / RJ45 Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6, 8 Number of PCB Ground Tabs : 2 Number of Ports : 2 Number of Positions : 8, 6 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray, Carton Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ11 / RJ45 Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo Jacks - 1734759-1 - TE Connectivity
Berwyn, PA, United States
Combo Jacks
1734759-1
Combo Jacks 1734759-1
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6, 8 Number of PCB Ground Tabs : 2 Number of Ports : 2 Number of Positions : 8, 6 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray, Carton Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ11 / RJ45 Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Low
  • Modular Jack Latch Orientation : Standard - Latch Down
  • Shield Material : Brass
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 6, 8
  • Number of PCB Ground Tabs : 2
  • Number of Ports : 2
  • Number of Positions : 8, 6
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Multiple Ports
  • Port Matrix Configuration : 1 x 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : LED
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box & Tray, Tray, Carton
  • Packaging Quantity : 80

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Connectors & Connector Components Type : Connector
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ11 / RJ45
  • Modular Jacks & Plugs Products : Combo Jacks

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 1734759-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1734759-1
Modular Connectors / Ethernet Connectors 1734759-1
RJ45/RJ11, LED(G/O/Y,Y), REV, 6u Au

RJ45/RJ11, LED(G/O/Y,Y), REV, 6u Au

Buy Now
Modular Connectors / Ethernet Connectors - 1734759-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1734759-1
Modular Connectors / Ethernet Connectors 1734759-1
Modular Connectors / Ethernet Connectors RJ45/RJ11 LED G/O/YY REV 6u Au

Modular Connectors / Ethernet Connectors RJ45/RJ11 LED G/O/YY REV 6u Au

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734759-1 1734759-1 1734759-1
Product Name Combo Jacks Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector; Wire to Board Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28496-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A26763-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers