TE Connectivity Heavy Duty Insert, Rcpt, 8Pos, 12Awg; Product Range Te Connectivity T2111082201-007

Description
HEAVY DUTY INSERT, RCPT, 8POS, 12AWG; Product Range:HMN Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 8POS, 12AWG; Product Range:HMN Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 8Pos, 12Awg; Product Range Te Connectivity - 62AC1372 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 8Pos, 12Awg; Product Range Te Connectivity
62AC1372
Heavy Duty Insert, Rcpt, 8Pos, 12Awg; Product Range Te Connectivity 62AC1372
HEAVY DUTY INSERT, RCPT, 8POS, 12AWG; Product Range:HMN Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 8POS, 12AWG; Product Range:HMN Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62AC1372
Product Name Heavy Duty Insert, Rcpt, 8Pos, 12Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Plugs for Round Tubing - CCF-1/2-13-14 - Caplugs
Specs
Shape / Application Round
Material Polyethylene (PE)
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details