HEAVY DUTY INSERT, RCPT, 5, 12AWG; Product Range:HQ Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 72AC6865 |
| Product Name | Heavy Duty Insert, Rcpt, 5, 12Awg; Product Range Te Connectivity |