TE Connectivity Heavy Duty Insert, Plug, 46+Pe, 12Awg; Product Range Te Connectivity T2050922101-007

Description
HEAVY DUTY INSERT, PLUG, 46+PE, 12AWG; Product Range:HEE Series; No. of Contacts:47Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 46+PE, 12AWG; Product Range:HEE Series; No. of Contacts:47Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 46+Pe, 12Awg; Product Range Te Connectivity - 62AC1343 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 46+Pe, 12Awg; Product Range Te Connectivity
62AC1343
Heavy Duty Insert, Plug, 46+Pe, 12Awg; Product Range Te Connectivity 62AC1343
HEAVY DUTY INSERT, PLUG, 46+PE, 12AWG; Product Range:HEE Series; No. of Contacts:47Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Material:- RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 46+PE, 12AWG; Product Range:HEE Series; No. of Contacts:47Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62AC1343
Product Name Heavy Duty Insert, Plug, 46+Pe, 12Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 8659805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon 66
View Details