Shenzhen Milvent Technology Co., Limited 100PCS ip68 ip69k MIV-12MAB metal Milvent Vent Plug for Automotive EVs PHEVs HEVs Battery Pack MIV-12MAB

Description
Product Introduce Milvent is design for venting air and preventing water intake. Through it excellent permeability, Milvent balance the air pressure difference between inside of housing and environmental condition and low the pressure on seal gaskets, therefore it prolongs seal gaskets service life and improve the reliability of the device. Packaging & Delivery "Single item Single package size: 30X20X15 cm Single gross weight: 2 kg Package Type:100 PCS screw vent /bag Picture Example: package-img package-img Lead Time :Est. Time(days) 7 To be negotiated" Quick Details "Place of Origin: Dongguan, China (Mainland),Guangdong , ChinaBrand Name: milvine Model Number: MIV-12MAB Application: Gearbox, Outdoor Lighting, Telecom GPS WIFI BOX, 5G, Automotive Battery Pack etc. Temperature of Media: Normal Temperature Pressure: High Pressure Structure: Pressure Reducing Material: plastic Power: Hydraulic Media: Air ,GasPort Size: Custom size Structure: round Standard or Nonstandard: Standard Type: Protective Screw Vents factory name: milvine Technology Size: Custom size Temperature: -40 to +150 ℃ Color: Black/grayIP Rate: IP67/IP68/IP69 Color: Black/grayIP Rate: IP 68/IP69 "Assembly Mounting Hole: 12mm+0.1 Product Description "FEATURES & BENEFITS of Hydrophobic IP 68 Metal Screw In Milvent Air Vent : • Robust Milvent design provides maximum protection from harsh environments; • Hydrophobic vents meet water repellency ratings up to IP68 and IP69K; • Oleophobic vent meet oil repellency ratings up to 8 rating; • Milvent Provides dust and liquid protection while equalizing pressure; • Milvent design integrates easily into your device for quick assembly; • Milvent Secure Vent Body design will not separate from the body during installation or application; • Milvent Durable automotive-grade Metal Material AL provides high strength and resistance to harsh environments." Company introduction "Milvent is a manufacturer and Specializing in Protective Vents, Breather Plug, Ventilation Cable Gland, Vent Stickers, Cable Gland, Seal, Connectors, Plastic Components OEM, Metal parts OEM. manufacturers offering various, high-quality, and customized protective vents. Milvent is a research and development, production, sales of enterprises. Founded in 2013, the company is mainly engaged in the sales business of waterproof and ventilation or breather plug, waterproof and ventilation cable gland, waterproof and vent stickers/adhesive vents, acoustic vents, porous vents, waterproof cable gland, electrical accessories, incoming processing, non-standard parts processing, etc. The company adheres to the management strategy of survival by quality, development by benefit and reputation by service. Continuously develop new products, expand business areas and promote the development of enterprises. The company adheres to the business philosophy of "customer first, forge ahead" to provide customers with high-quality services. Milvent people have been full of enthusiasm, perfect service, sincere attitude of cooperation, warmly welcome new and old users to visit, negotiate business, welcome patronage! ISO9001 and IATF16949.
Request a Quote
Description
Product Introduce Milvent is design for venting air and preventing water intake. Through it excellent permeability, Milvent balance the air pressure difference between inside of housing and environmental condition and low the pressure on seal gaskets, therefore it prolongs seal gaskets service life and improve the reliability of the device. Packaging & Delivery "Single item Single package size: 30X20X15 cm Single gross weight: 2 kg Package Type:100 PCS screw vent /bag Picture Example: package-img package-img Lead Time :Est. Time(days) 7 To be negotiated" Quick Details "Place of Origin: Dongguan, China (Mainland),Guangdong , ChinaBrand Name: milvine Model Number: MIV-12MAB Application: Gearbox, Outdoor Lighting, Telecom GPS WIFI BOX, 5G, Automotive Battery Pack etc. Temperature of Media: Normal Temperature Pressure: High Pressure Structure: Pressure Reducing Material: plastic Power: Hydraulic Media: Air ,GasPort Size: Custom size Structure: round Standard or Nonstandard: Standard Type: Protective Screw Vents factory name: milvine Technology Size: Custom size Temperature: -40 to +150 ℃ Color: Black/grayIP Rate: IP67/IP68/IP69 Color: Black/grayIP Rate: IP 68/IP69 "Assembly Mounting Hole: 12mm+0.1 Product Description "FEATURES & BENEFITS of Hydrophobic IP 68 Metal Screw In Milvent Air Vent : • Robust Milvent design provides maximum protection from harsh environments; • Hydrophobic vents meet water repellency ratings up to IP68 and IP69K; • Oleophobic vent meet oil repellency ratings up to 8 rating; • Milvent Provides dust and liquid protection while equalizing pressure; • Milvent design integrates easily into your device for quick assembly; • Milvent Secure Vent Body design will not separate from the body during installation or application; • Milvent Durable automotive-grade Metal Material AL provides high strength and resistance to harsh environments." Company introduction "Milvent is a manufacturer and Specializing in Protective Vents, Breather Plug, Ventilation Cable Gland, Vent Stickers, Cable Gland, Seal, Connectors, Plastic Components OEM, Metal parts OEM. manufacturers offering various, high-quality, and customized protective vents. Milvent is a research and development, production, sales of enterprises. Founded in 2013, the company is mainly engaged in the sales business of waterproof and ventilation or breather plug, waterproof and ventilation cable gland, waterproof and vent stickers/adhesive vents, acoustic vents, porous vents, waterproof cable gland, electrical accessories, incoming processing, non-standard parts processing, etc. The company adheres to the management strategy of survival by quality, development by benefit and reputation by service. Continuously develop new products, expand business areas and promote the development of enterprises. The company adheres to the business philosophy of "customer first, forge ahead" to provide customers with high-quality services. Milvent people have been full of enthusiasm, perfect service, sincere attitude of cooperation, warmly welcome new and old users to visit, negotiate business, welcome patronage! ISO9001 and IATF16949.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100PCS ip68 ip69k MIV-12MAB metal Milvent Vent Plug for Automotive EVs PHEVs HEVs Battery Pack - MIV-12MAB - Shenzhen Milvent Technology Co., Limited
Futian,Shenzhen, China
100PCS ip68 ip69k MIV-12MAB metal Milvent Vent Plug for Automotive EVs PHEVs HEVs Battery Pack
MIV-12MAB
100PCS ip68 ip69k MIV-12MAB metal Milvent Vent Plug for Automotive EVs PHEVs HEVs Battery Pack MIV-12MAB
Product Introduce Milvent is design for venting air and preventing water intake. Through it excellent permeability, Milvent balance the air pressure difference between inside of housing and environmental condition and low the pressure on seal gaskets, therefore it prolongs seal gaskets service life and improve the reliability of the device. Packaging & Delivery "Single item Single package size: 30X20X15 cm Single gross weight: 2 kg Package Type:100 PCS screw vent /bag Picture Example: package-img package-img Lead Time :Est. Time(days) 7 To be negotiated" Quick Details "Place of Origin: Dongguan, China (Mainland),Guangdong , ChinaBrand Name: milvine Model Number: MIV-12MAB Application: Gearbox, Outdoor Lighting, Telecom GPS WIFI BOX, 5G, Automotive Battery Pack etc. Temperature of Media: Normal Temperature Pressure: High Pressure Structure: Pressure Reducing Material: plastic Power: Hydraulic Media: Air ,GasPort Size: Custom size Structure: round Standard or Nonstandard: Standard Type: Protective Screw Vents factory name: milvine Technology Size: Custom size Temperature: -40 to +150 ℃ Color: Black/grayIP Rate: IP67/IP68/IP69 Color: Black/grayIP Rate: IP 68/IP69 "Assembly Mounting Hole: 12mm+0.1 Product Description "FEATURES & BENEFITS of Hydrophobic IP 68 Metal Screw In Milvent Air Vent : • Robust Milvent design provides maximum protection from harsh environments; • Hydrophobic vents meet water repellency ratings up to IP68 and IP69K; • Oleophobic vent meet oil repellency ratings up to 8 rating; • Milvent Provides dust and liquid protection while equalizing pressure; • Milvent design integrates easily into your device for quick assembly; • Milvent Secure Vent Body design will not separate from the body during installation or application; • Milvent Durable automotive-grade Metal Material AL provides high strength and resistance to harsh environments." Company introduction "Milvent is a manufacturer and Specializing in Protective Vents, Breather Plug, Ventilation Cable Gland, Vent Stickers, Cable Gland, Seal, Connectors, Plastic Components OEM, Metal parts OEM. manufacturers offering various, high-quality, and customized protective vents. Milvent is a research and development, production, sales of enterprises. Founded in 2013, the company is mainly engaged in the sales business of waterproof and ventilation or breather plug, waterproof and ventilation cable gland, waterproof and vent stickers/adhesive vents, acoustic vents, porous vents, waterproof cable gland, electrical accessories, incoming processing, non-standard parts processing, etc. The company adheres to the management strategy of survival by quality, development by benefit and reputation by service. Continuously develop new products, expand business areas and promote the development of enterprises. The company adheres to the business philosophy of "customer first, forge ahead" to provide customers with high-quality services. Milvent people have been full of enthusiasm, perfect service, sincere attitude of cooperation, warmly welcome new and old users to visit, negotiate business, welcome patronage! ISO9001 and IATF16949.

Product Introduce

Milvent is design for venting air and preventing water intake. Through it excellent permeability, Milvent balance the air pressure difference between inside of housing and environmental condition and low the pressure on seal gaskets, therefore it prolongs seal gaskets service life and improve the reliability of the device.

Packaging & Delivery

"Single item Single package size: 30X20X15 cm Single gross weight: 2 kg Package Type:100 PCS screw vent /bag Picture Example: package-img package-img Lead Time :Est. Time(days) 7 To be negotiated"


Quick Details

"Place of Origin: Dongguan, China (Mainland),Guangdong, ChinaBrand Name: milvine Model Number: MIV-12MAB Application: Gearbox, Outdoor Lighting, Telecom GPS WIFI BOX, 5G, Automotive Battery Pack etc. Temperature of Media: Normal Temperature Pressure: High Pressure Structure: Pressure Reducing Material: plastic Power: Hydraulic Media: Air ,GasPort Size: Custom size Structure: round Standard or Nonstandard: Standard Type: Protective Screw Vents factory name: milvine Technology Size: Custom size Temperature: -40 to +150 ℃ Color: Black/grayIP Rate: IP67/IP68/IP69 Color: Black/grayIP Rate: IP 68/IP69 "Assembly Mounting Hole: 12mm+0.1


Product Description

"FEATURES & BENEFITS of Hydrophobic IP 68 Metal Screw In Milvent Air Vent :

• Robust Milvent design provides maximum protection from harsh environments;

• Hydrophobic vents meet water repellency ratings up to IP68 and IP69K;

• Oleophobic vent meet oil repellency ratings up to 8 rating;

• Milvent Provides dust and liquid protection while equalizing pressure;

• Milvent design integrates easily into your device for quick assembly;

• Milvent Secure Vent Body design will not separate from the body during installation or application;

• Milvent Durable automotive-grade Metal Material AL provides high strength and resistance to harsh environments."


Company introduction

"Milvent is a manufacturer and Specializing in Protective Vents, Breather Plug, Ventilation Cable Gland, Vent Stickers, Cable Gland, Seal, Connectors, Plastic Components OEM, Metal parts OEM. manufacturers offering various, high-quality, and customized protective vents. Milvent is a research and development, production, sales of enterprises. Founded in 2013, the company is mainly engaged in the sales business of waterproof and ventilation or breather plug, waterproof and ventilation cable gland, waterproof and vent stickers/adhesive vents, acoustic vents, porous vents, waterproof cable gland, electrical accessories, incoming processing, non-standard parts processing, etc. The company adheres to the management strategy of survival by quality, development by benefit and reputation by service. Continuously develop new products, expand business areas and promote the development of enterprises.

The company adheres to the business philosophy of "customer first, forge ahead" to provide customers with high-quality services. Milvent people have been full of enthusiasm, perfect service, sincere attitude of cooperation, warmly welcome new and old users to visit, negotiate business, welcome patronage! ISO9001 and IATF16949.

Supplier's Site

Technical Specifications

  Shenzhen Milvent Technology Co., Limited
Product Category Plugs, Stoppers, and Inserts
Product Number MIV-12MAB
Product Name 100PCS ip68 ip69k MIV-12MAB metal Milvent Vent Plug for Automotive EVs PHEVs HEVs Battery Pack
Material AL
Unlock Full Specs
to access all available technical data

Similar Products

m4x0.7-3.25 AL Breather Plugs Air Vent Screw In Waterproof Pressure Relief Tiny Valve. - MIV-04MA-3.25 - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Aluminum; Aluminum
View Details
M12x1.0-5 Plastic Vent Plug,Breathers,Waterproof Vent Plug,Protective Vents,Screw-In Vents(100pcs) - MV-1210B - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Plastic
NPT Thread 1" NPT; M12x1.0-5
View Details
100pcs Milvent M4*0.7-4.5 metal SUS Vent Plug,Venting Screw Breather Plugs,Venting Screw - MIV-04MSUS-R - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material SUS303
View Details
100PCS M6x1.0 Metal Vent Plug,Venting Screw,Breather Vent Plug,Waterproof Metal Vents - MIV-06M - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass In Nickel Plate
View Details