TE Connectivity Heavy Duty Insert, Rcpt, 48+Pe, 12Awg; Product Range Te Connectivity T2050482201-007

Description
HEAVY DUTY INSERT, RCPT, 48+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:49Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 48+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:49Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 48+Pe, 12Awg; Product Range Te Connectivity - 62AC1334 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 48+Pe, 12Awg; Product Range Te Connectivity
62AC1334
Heavy Duty Insert, Rcpt, 48+Pe, 12Awg; Product Range Te Connectivity 62AC1334
HEAVY DUTY INSERT, RCPT, 48+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:49Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 48+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:49Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62AC1334
Product Name Heavy Duty Insert, Rcpt, 48+Pe, 12Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Goretex Protective Vent - PMF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless (optional feature); PA6, Polycarbonate
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 2691876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread M50
View Details