TE Connectivity Heavy Duty Insert, Rcpt, 46+Pe, 12Awg; Product Range Te Connectivity T2050462201-007

Description
HEAVY DUTY INSERT, RCPT, 46+PE, 12AWG; Product Range:HEE Series; No. of Contacts:47Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 46+PE, 12AWG; Product Range:HEE Series; No. of Contacts:47Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 46+Pe, 12Awg; Product Range Te Connectivity - 62AC1332 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 46+Pe, 12Awg; Product Range Te Connectivity
62AC1332
Heavy Duty Insert, Rcpt, 46+Pe, 12Awg; Product Range Te Connectivity 62AC1332
HEAVY DUTY INSERT, RCPT, 46+PE, 12AWG; Product Range:HEE Series; No. of Contacts:47Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 46+PE, 12AWG; Product Range:HEE Series; No. of Contacts:47Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62AC1332
Product Name Heavy Duty Insert, Rcpt, 46+Pe, 12Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Goretex Protective Vent - PMF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless (optional feature); PA6, Polycarbonate
View Details
Polyamide PG Thread Plugs - 7215517 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details