TE Connectivity Heavy Duty Insert, Rcpt, 20+Pe, 12Awg; Product Range Te Connectivity T2050202201-007

Description
HEAVY DUTY INSERT, RCPT, 20+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:21Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 20+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:21Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 20+Pe, 12Awg; Product Range Te Connectivity - 62AC1324 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 20+Pe, 12Awg; Product Range Te Connectivity
62AC1324
Heavy Duty Insert, Rcpt, 20+Pe, 12Awg; Product Range Te Connectivity 62AC1324
HEAVY DUTY INSERT, RCPT, 20+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:21Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 20+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:21Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62AC1324
Product Name Heavy Duty Insert, Rcpt, 20+Pe, 12Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Three Layer Septa - 76013 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details