TE Connectivity Heavy Duty Insert, Plug, 18+Pe, 12Awg; Product Range Te Connectivity T2050182101-007

Description
HEAVY DUTY INSERT, PLUG, 18+PE, 12AWG; Product Range:HEE Series; Heavy Duty Connector Type:Insert; No. of Contacts:18+PE Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 18+PE, 12AWG; Product Range:HEE Series; Heavy Duty Connector Type:Insert; No. of Contacts:18+PE Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 18+Pe, 12Awg; Product Range Te Connectivity - 72AC6812 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 18+Pe, 12Awg; Product Range Te Connectivity
72AC6812
Heavy Duty Insert, Plug, 18+Pe, 12Awg; Product Range Te Connectivity 72AC6812
HEAVY DUTY INSERT, PLUG, 18+PE, 12AWG; Product Range:HEE Series; Heavy Duty Connector Type:Insert; No. of Contacts:18+PE Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 18+PE, 12AWG; Product Range:HEE Series; Heavy Duty Connector Type:Insert; No. of Contacts:18+PE Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AC6812
Product Name Heavy Duty Insert, Plug, 18+Pe, 12Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Surfboard Vent Plug,Surfing Board Breathers - MIV-12BASE - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material Plastic
NPT Thread 1 1/2" NPT; M12x1.5
View Details
Cable Gland Plugs - 8659758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M40 x 1.5
View Details
Threaded Plastic Plugs for Flared JIC Fittings - FJP200 - MOCAP LLC
Specs
Overall Length 0.9685 inch (24.6 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details