MOCAP LLC
Threaded Plastic Plugs for Flared JIC Fittings
FJP200
Description
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Red)
Designed for flared JIC Fittings and to Seal 37° Flare Fittings without Gaskets
Request a Quote
Email Supplier
Description
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Red)
Designed for flared JIC Fittings and to Seal 37° Flare Fittings without Gaskets
Request a Quote
Email Supplier
Suppliers
Threaded Plastic Plugs for Flared JIC Fittings
FJP200
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Red)
Designed for flared JIC Fittings and to Seal 37° Flare Fittings without Gaskets
- Material: LDPE (Low Density Polyethylene)
- Stocked Material: LDPE (Red)
- Designed for flared JIC Fittings and to Seal 37° Flare Fittings without Gaskets
Supplier's Site
Technical Specifications
|
Product Category
|
Plugs, Stoppers, and Inserts |
|
Product Number
|
FJP200 |
|
Product Name
|
Threaded Plastic Plugs for Flared JIC Fittings |
|
Overall Length
|
0.9685 inch (24.6 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Threaded; Knurled; Slotted Head
Overall Length
0.5906 inch (15 mm)
Material
Polypropylene (PP)
View Details
Features
Tapered
Overall Length
1 inch (25.4 mm)
View Details
Features
Flange
Material
Ethyl Vinyl Acetate (EVA); Vinyl
NPT Thread
1/8" NPT; 1/8
View Details
Features
Threaded
Overall Length
0.2913 inch (7.4 mm)
Material
Polyethylene (PE)
View Details