TE Connectivity Heavy Duty Insert, Plug, 10+Pe, 12Awg; Product Range Te Connectivity T2040104101-000

Description
HEAVY DUTY INSERT, PLUG, 10+PE, 12AWG; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:10+PE Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 10+PE, 12AWG; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:10+PE Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 10+Pe, 12Awg; Product Range Te Connectivity - 72AC6804 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 10+Pe, 12Awg; Product Range Te Connectivity
72AC6804
Heavy Duty Insert, Plug, 10+Pe, 12Awg; Product Range Te Connectivity 72AC6804
HEAVY DUTY INSERT, PLUG, 10+PE, 12AWG; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:10+PE Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 10+PE, 12AWG; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:10+PE Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AC6804
Product Name Heavy Duty Insert, Plug, 10+Pe, 12Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
Polyamide PG Thread Plugs - 7215592 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details