TE Connectivity Heavy Duty Insert, Rcpt, 6+Pe, 12Awg; Product Range Te Connectivity T2040064201-000

Description
HEAVY DUTY INSERT, RCPT, 6+PE, 12AWG; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, RCPT, 6+PE, 12AWG; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 6+Pe, 12Awg; Product Range Te Connectivity - 72AC6803 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 6+Pe, 12Awg; Product Range Te Connectivity
72AC6803
Heavy Duty Insert, Rcpt, 6+Pe, 12Awg; Product Range Te Connectivity 72AC6803
HEAVY DUTY INSERT, RCPT, 6+PE, 12AWG; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 6+PE, 12AWG; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AC6803
Product Name Heavy Duty Insert, Rcpt, 6+Pe, 12Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
Polyamide PG Thread Plugs - 7215517 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details