TE Connectivity Insert, Plug, 6Pos, Screw; Product Range Amp Te Connectivity T2040062101-000

Description
INSERT, PLUG, 6POS, SCREW; Product Range:HDC Series; No. of Contacts:6Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:-RoHS Compliant: Yes
Datasheet
Description
INSERT, PLUG, 6POS, SCREW; Product Range:HDC Series; No. of Contacts:6Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insert, Plug, 6Pos, Screw; Product Range Amp Te Connectivity - 72Y2640 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Plug, 6Pos, Screw; Product Range Amp Te Connectivity
72Y2640
Insert, Plug, 6Pos, Screw; Product Range Amp Te Connectivity 72Y2640
INSERT, PLUG, 6POS, SCREW; Product Range:HDC Series; No. of Contacts:6Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:-RoHS Compliant: Yes

INSERT, PLUG, 6POS, SCREW; Product Range:HDC Series; No. of Contacts:6Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72Y2640
Product Name Insert, Plug, 6Pos, Screw; Product Range Amp Te Connectivity
Shape / Application Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Pipe Plug, Mechanical Night Cap Spigot End 21
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
EPDM Sealing Plugs -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details