HEAVY DUTY INSERT, PLUG, 42+PE, 14AWG; Product Range:HDD Series; Heavy Duty Connector Type:Insert; No. of Contacts:42+PE Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 72AC6796 |
| Product Name | Heavy Duty Insert, Plug, 42+Pe, 14Awg; Product Range Te Connectivity |