TE Connectivity Heavy Duty Insert, Plug, 4Pos, 14Awg; Product Range Amp Te Connectivity T2010043101-000

Description
HEAVY DUTY INSERT, PLUG, 4POS, 14AWG; Product Range:HA-004 Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Spring Pin; Current Rating:10A; Contact RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 4POS, 14AWG; Product Range:HA-004 Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Spring Pin; Current Rating:10A; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 4Pos, 14Awg; Product Range Amp Te Connectivity - 42AC1189 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 4Pos, 14Awg; Product Range Amp Te Connectivity
42AC1189
Heavy Duty Insert, Plug, 4Pos, 14Awg; Product Range Amp Te Connectivity 42AC1189
HEAVY DUTY INSERT, PLUG, 4POS, 14AWG; Product Range:HA-004 Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Spring Pin; Current Rating:10A; Contact RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 4POS, 14AWG; Product Range:HA-004 Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Spring Pin; Current Rating:10A; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 42AC1189
Product Name Heavy Duty Insert, Plug, 4Pos, 14Awg; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

BLIND PLUG with O-ring - SHP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nylon
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 8659798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon 66
View Details