TE Connectivity Printer, Desktop, 240Vac; Printer Technology Te Connectivity T200-IDENT-SWARE-PRINTER

Description
PRINTER, DESKTOP, 240VAC; Printer Technology:Thermal Transfer; Printer Type:Desktop; Supply Voltage V AC:240V; Languages:-; Product Range:T200 Series; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
Datasheet
Description
PRINTER, DESKTOP, 240VAC; Printer Technology:Thermal Transfer; Printer Type:Desktop; Supply Voltage V AC:240V; Languages:-; Product Range:T200 Series; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Printer, Desktop, 240Vac; Printer Technology Te Connectivity - 38AC2526 - Newark, An Avnet Company
Chicago, IL, United States
Printer, Desktop, 240Vac; Printer Technology Te Connectivity
38AC2526
Printer, Desktop, 240Vac; Printer Technology Te Connectivity 38AC2526
PRINTER, DESKTOP, 240VAC; Printer Technology:Thermal Transfer; Printer Type:Desktop; Supply Voltage V AC:240V; Languages:-; Product Range:T200 Series; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

PRINTER, DESKTOP, 240VAC; Printer Technology:Thermal Transfer; Printer Type:Desktop; Supply Voltage V AC:240V; Languages:-; Product Range:T200 Series; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 38AC2526
Product Name Printer, Desktop, 240Vac; Printer Technology Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LVWM-32 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details