TE Connectivity Rectangular Connectors - 1011-229-0205 1011-229-0205

Description
Manufacturer: TE Connectivity Win Source Part Number: 853607-1011-229-0205 Series: DT Features: Connector For Package: Box Family Name: 1011-22 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 853607-1011-229-0205 Series: DT Features: Connector For Package: Box Family Name: 1011-22 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 1011-229-0205 - 853607-1011-229-0205 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1011-229-0205
853607-1011-229-0205
Rectangular Connectors - 1011-229-0205 853607-1011-229-0205
Manufacturer: TE Connectivity Win Source Part Number: 853607-1011-229-0205 Series: DT Features: Connector For Package: Box Family Name: 1011-22 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180

Manufacturer: TE Connectivity
Win Source Part Number: 853607-1011-229-0205
Series: DT
Features: Connector For
Package: Box
Family Name: 1011-22
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
363-1011-229-0205
Electronic Connector 363-1011-229-0205
DT Connector Assembly Tool, 180°, 2-Way Receptacle Product overview: 1011-229-0205 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-1011-229-0205 can be used for catalog matching and distributor lookup.

DT Connector Assembly Tool, 180°, 2-Way Receptacle Product overview: 1011-229-0205 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-1011-229-0205 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Accessories - 1734-1945-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1734-1945-ND
Rectangular Connector Accessories 1734-1945-ND
Connector Backshell For DT Series Receptacle

Connector Backshell For DT Series Receptacle

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 853607-1011-229-0205 363-1011-229-0205 1734-1945-ND
Product Name Rectangular Connectors - 1011-229-0205 Electronic Connector Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Circular Connector Accessories - BRF.2K.200.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers