TE Connectivity Hood, Size 10B, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity T1950100132-009

Description
HOOD, SIZE 10B, SCREW, BLACK; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:10B; For Use With:AMP Size 10B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOD, SIZE 10B, SCREW, BLACK; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:10B; For Use With:AMP Size 10B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Size 10B, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity - 25AC3909 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Size 10B, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity
25AC3909
Hood, Size 10B, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity 25AC3909
HOOD, SIZE 10B, SCREW, BLACK; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:10B; For Use With:AMP Size 10B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes

HOOD, SIZE 10B, SCREW, BLACK; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:10B; For Use With:AMP Size 10B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25AC3909
Product Name Hood, Size 10B, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details