TE Connectivity Hood, 90 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity T1912160132-009

Description
HOOD, 90 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:16B; For Use With:AMP Size 16B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOD, 90 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:16B; For Use With:AMP Size 16B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, 90 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity - 25AC3883 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 90 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity
25AC3883
Hood, 90 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity 25AC3883
HOOD, 90 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:16B; For Use With:AMP Size 16B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes

HOOD, 90 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:16B; For Use With:AMP Size 16B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25AC3883
Product Name Hood, 90 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 69.85 mm (2.75 inch)
Bearing Bore / Ring O.D. 2.25 inch (57.15 mm)
View Details