The BHSOTRM16619015 is a 18-8 stainless steel outer ring bearing spacer with an inner diameter of 16.65 mm and an outer diameter of 19 mm, designed to maintain precise spacing between bearing components. The spacer has a thickness of 0.15 mm. It is part of a metric series of spacers formed from 18-8 stainless steel, with standardized dimensions listed for inner and outer diameters and thicknesses. The product is intended for use in bearing assemblies to ensure proper alignment and load distribution.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | BHSOTRM16619015 |
| Product Name | 16.65mm ID, 19mm OD Stainless Steel Outer Ring Bearing Spacer |