TE Connectivity Rectangular Connector Hoods & Bases T1900163225-000

Description
Body Features Cable Entry Location : Top & Side Primary Product Color : Black Dimensions Product Height : 111.75 MM  [4.399 INCH ] Product Length : 166 MM  [6.535 INCH ] Product Width : 58 MM  [2.283 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : M32/M25 Packaging Features Packaging Method : Box Packaging Quantity : 5 Product Type Features Hood & Base Connector Product Type : Hood Usage Conditions Corrosion Protected : Yes
Request a Quote
Description
Body Features Cable Entry Location : Top & Side Primary Product Color : Black Dimensions Product Height : 111.75 MM  [4.399 INCH ] Product Length : 166 MM  [6.535 INCH ] Product Width : 58 MM  [2.283 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : M32/M25 Packaging Features Packaging Method : Box Packaging Quantity : 5 Product Type Features Hood & Base Connector Product Type : Hood Usage Conditions Corrosion Protected : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1900163225-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1900163225-000
Rectangular Connector Hoods & Bases T1900163225-000
Body Features Cable Entry Location : Top & Side Primary Product Color : Black Dimensions Product Height : 111.75 MM  [4.399 INCH ] Product Length : 166 MM  [6.535 INCH ] Product Width : 58 MM  [2.283 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : M32/M25 Packaging Features Packaging Method : Box Packaging Quantity : 5 Product Type Features Hood & Base Connector Product Type : Hood Usage Conditions Corrosion Protected : Yes

Body Features


  • Cable Entry Location : Top & Side
  • Primary Product Color : Black

Dimensions


  • Product Height : 111.75 MM  [4.399 INCH ]
  • Product Length : 166 MM  [6.535 INCH ]
  • Product Width : 58 MM  [2.283 INCH ]

Housing Features


  • Housing Material : Die Cast Aluminum

Mechanical Attachment


  • Hood & Base Locking Device Type : Screwlock
  • Thread Size : M32/M25

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 5

Product Type Features


  • Hood & Base Connector Product Type : Hood

Usage Conditions


  • Corrosion Protected : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1900163225-000
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products