TE Connectivity Rectangular Connector Hoods & Bases T1822242125-000

Description
Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Dimensions Product Height : 65 MM  [2.559 INCH ] Product Length : 143.8 MM  [5.661 INCH ] Product Width : 50 MM  [1.969 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Locking Device Location : Hood Thread Size : M25 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 5 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes Usage Conditions Corrosion Protected : Yes
Request a Quote
Description
Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Dimensions Product Height : 65 MM  [2.559 INCH ] Product Length : 143.8 MM  [5.661 INCH ] Product Width : 50 MM  [1.969 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Locking Device Location : Hood Thread Size : M25 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 5 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes Usage Conditions Corrosion Protected : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1822242125-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1822242125-000
Rectangular Connector Hoods & Bases T1822242125-000
Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Dimensions Product Height : 65 MM  [2.559 INCH ] Product Length : 143.8 MM  [5.661 INCH ] Product Width : 50 MM  [1.969 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Locking Device Location : Hood Thread Size : M25 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 5 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes Usage Conditions Corrosion Protected : Yes

Body Features


  • Cable Entry Location : Top & Side
  • Primary Product Color : Gray

Dimensions


  • Product Height : 65 MM  [2.559 INCH ]
  • Product Length : 143.8 MM  [5.661 INCH ]
  • Product Width : 50 MM  [1.969 INCH ]

Housing Features


  • Housing Material : Die Cast Aluminum

Mechanical Attachment


  • Hood & Base Locking Device Type : Locking Clip
  • Locking Device Location : Hood
  • Thread Size : M25

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 5

Product Type Features


  • Hood & Base Connector Product Type : Hood
  • Sealable : Yes

Usage Conditions


  • Corrosion Protected : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1822242125-000
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1391683 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Die cast zinc
View Details
Terminal Blocks - 1546833-3 - Powell Electronics, Inc.
Specs
Type Cap
View Details