TE Connectivity Rectangular Connector Hoods & Bases T173A030111-000

Description
Body Features Cable Entry Location : Top Primary Product Color : Yellow Dimensions Product Height : 81.5 MM  [3.209 INCH ] Product Width : 32.3 MM  [1.272 INCH ] Housing Features Housing Material : Aluminum Alloy Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Locking Device Location : Housing Thread Size : PG11 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : Yes Usage Conditions Corrosion Protected : Yes
Request a Quote
Description
Body Features Cable Entry Location : Top Primary Product Color : Yellow Dimensions Product Height : 81.5 MM  [3.209 INCH ] Product Width : 32.3 MM  [1.272 INCH ] Housing Features Housing Material : Aluminum Alloy Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Locking Device Location : Housing Thread Size : PG11 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : Yes Usage Conditions Corrosion Protected : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T173A030111-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T173A030111-000
Rectangular Connector Hoods & Bases T173A030111-000
Body Features Cable Entry Location : Top Primary Product Color : Yellow Dimensions Product Height : 81.5 MM  [3.209 INCH ] Product Width : 32.3 MM  [1.272 INCH ] Housing Features Housing Material : Aluminum Alloy Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Locking Device Location : Housing Thread Size : PG11 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : Yes Usage Conditions Corrosion Protected : Yes

Body Features


  • Cable Entry Location : Top
  • Primary Product Color : Yellow

Dimensions


  • Product Height : 81.5 MM  [3.209 INCH ]
  • Product Width : 32.3 MM  [1.272 INCH ]

Housing Features


  • Housing Material : Aluminum Alloy

Mechanical Attachment


  • Hood & Base Locking Device Type : Locking Lever
  • Locking Device Location : Housing
  • Thread Size : PG11

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Hood & Base Connector Product Type : Base Housing
  • Sealable : Yes

Usage Conditions


  • Corrosion Protected : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T173A030111-000
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products