TE Connectivity Rectangular Connector Hoods & Bases T1739030111-000

Description
Body Features Cable Entry Location : Top Primary Product Color : Gray Dimensions Product Height : 59.3 MM  [2.335 INCH ] Product Length : 24 MM  [.945 INCH ] Product Width : 24 MM  [.945 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Housing Thread Size : PG11 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 80 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes Usage Conditions Corrosion Protected : Yes
Request a Quote
Description
Body Features Cable Entry Location : Top Primary Product Color : Gray Dimensions Product Height : 59.3 MM  [2.335 INCH ] Product Length : 24 MM  [.945 INCH ] Product Width : 24 MM  [.945 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Housing Thread Size : PG11 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 80 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes Usage Conditions Corrosion Protected : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1739030111-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1739030111-000
Rectangular Connector Hoods & Bases T1739030111-000
Body Features Cable Entry Location : Top Primary Product Color : Gray Dimensions Product Height : 59.3 MM  [2.335 INCH ] Product Length : 24 MM  [.945 INCH ] Product Width : 24 MM  [.945 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Housing Thread Size : PG11 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 80 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes Usage Conditions Corrosion Protected : Yes

Body Features


  • Cable Entry Location : Top
  • Primary Product Color : Gray

Dimensions


  • Product Height : 59.3 MM  [2.335 INCH ]
  • Product Length : 24 MM  [.945 INCH ]
  • Product Width : 24 MM  [.945 INCH ]

Housing Features


  • Housing Material : Die Cast Aluminum

Mechanical Attachment


  • Hood & Base Locking Device Type : Locking
  • Locking Device Location : Housing
  • Thread Size : PG11

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 80

Product Type Features


  • Hood & Base Connector Product Type : Hood
  • Sealable : Yes

Usage Conditions


  • Corrosion Protected : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1739030111-000
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1391540 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Die cast zinc
View Details
Printers - 1-2186511-1 - Powell Electronics, Inc.
Specs
Type Cap
View Details