Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097701-T1620063220-
Packaging: Box
Length: 82 mm
Material: Aluminium
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Sealable: Yes
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1097701-T1620063220-000 |
| Product Name | OEM Parts - OEM Parts (T - Z) - T1620063220-000 |