HEAVY DUTY CONN, 24B, 2LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:AMP HB Series Heavy Duty Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 72AC6749 |
| Product Name | Heavy Duty Conn, 24B, 2Lever, Bulkhead; Heavy Duty Connector Type Te Connectivity |