TE Connectivity Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases T1320160125-000

Description
Win Source Part Number: 1364266-T1320160125- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: HB Package: Bulk Product Status: Active Base Product Number: T132 HTSUS: 8538.90.8180 Size / Dimension: 3.681" L x 1.693" W x 2.362" H (93.50mm x 43.00mm x 60.00mm) REACH Status: Vendor Undefined ECCN: EAR99 Style: Top Entry Size: H16B Connector Type: Hood Ingress Protection: IP65 - Dust Tight, Water Resistant Housing Color: Gray Housing Material: Aluminum Alloy, Die Cast Thread Size: M25 Lock Location: Locking Clip (1) on Base Bottom Housing Finish: Powder Coated
Request a Quote Datasheet
Description
Win Source Part Number: 1364266-T1320160125- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: HB Package: Bulk Product Status: Active Base Product Number: T132 HTSUS: 8538.90.8180 Size / Dimension: 3.681" L x 1.693" W x 2.362" H (93.50mm x 43.00mm x 60.00mm) REACH Status: Vendor Undefined ECCN: EAR99 Style: Top Entry Size: H16B Connector Type: Hood Ingress Protection: IP65 - Dust Tight, Water Resistant Housing Color: Gray Housing Material: Aluminum Alloy, Die Cast Thread Size: M25 Lock Location: Locking Clip (1) on Base Bottom Housing Finish: Powder Coated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases - 1364266-T1320160125-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
1364266-T1320160125-000
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases 1364266-T1320160125-000
Win Source Part Number: 1364266-T1320160125- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: HB Package: Bulk Product Status: Active Base Product Number: T132 HTSUS: 8538.90.8180 Size / Dimension: 3.681" L x 1.693" W x 2.362" H (93.50mm x 43.00mm x 60.00mm) REACH Status: Vendor Undefined ECCN: EAR99 Style: Top Entry Size: H16B Connector Type: Hood Ingress Protection: IP65 - Dust Tight, Water Resistant Housing Color: Gray Housing Material: Aluminum Alloy, Die Cast Thread Size: M25 Lock Location: Locking Clip (1) on Base Bottom Housing Finish: Powder Coated

Win Source Part Number: 1364266-T1320160125-000
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: HB
Package: Bulk
Product Status: Active
Base Product Number: T132
HTSUS: 8538.90.8180
Size / Dimension: 3.681" L x 1.693" W x 2.362" H (93.50mm x 43.00mm x 60.00mm)
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Top Entry
Size: H16B
Connector Type: Hood
Ingress Protection: IP65 - Dust Tight, Water Resistant
Housing Color: Gray
Housing Material: Aluminum Alloy, Die Cast
Thread Size: M25
Lock Location: Locking Clip (1) on Base Bottom
Housing Finish: Powder Coated

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
363-T1320160125-000
Electronic Connector 363-T1320160125-000
Backshell Hood Top entry Product overview: T1320160125-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-T1320160125-000 can be used for catalog matching and distributor lookup.

Backshell Hood Top entry Product overview: T1320160125-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-T1320160125-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Power Connectors
T1320160125-000
Power Connectors T1320160125-000
HEAVY DUTY RECT SIBAS

HEAVY DUTY RECT SIBAS

Buy Now
Swedesboro, NJ, United States
Power Connectors
T1320160125-000
Power Connectors T1320160125-000
Power Connectors

Power Connectors

Buy Now
Heavy Duty Connector Housings, Hoods, Bases - A132880-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
A132880-ND
Heavy Duty Connector Housings, Hoods, Bases A132880-ND
Hood Connector Top Entry M25 H16B IP65 - Dust Tight, Water Resistant

Hood Connector Top Entry M25 H16B IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
H16B-Tg-Ro-M25 Amp - Te Connectivity - 42AJ1345 - Newark, An Avnet Company
Chicago, IL, United States
H16B-Tg-Ro-M25 Amp - Te Connectivity
42AJ1345
H16B-Tg-Ro-M25 Amp - Te Connectivity 42AJ1345
H16B-TG-RO-M25

H16B-TG-RO-M25

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364266-T1320160125-000 363-T1320160125-000 T1320160125-000 A132880-ND 42AJ1345
Product Name Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases Electronic Connector Power Connectors Heavy Duty Connector Housings, Hoods, Bases H16B-Tg-Ro-M25 Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Alligator Clip, Insulation Piercing Needle Cluster - 9350 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details