TE Connectivity Switch, Slide, Dp3T, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity STS2300PC04

Description
SWITCH, SLIDE, DP3T, 300mA, 125V, THOUGH HOLE; Contact Configuration:DP3T; Switch Operation:-; Switch Mounting:-; Product Range:STS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, SLIDE, DP3T, 300mA, 125V, THOUGH HOLE; Contact Configuration:DP3T; Switch Operation:-; Switch Mounting:-; Product Range:STS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide, Dp3T, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity - 12M6810 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dp3T, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity
12M6810
Switch, Slide, Dp3T, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity 12M6810
SWITCH, SLIDE, DP3T, 300mA, 125V, THOUGH HOLE; Contact Configuration:DP3T; Switch Operation:-; Switch Mounting:-; Product Range:STS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes

SWITCH, SLIDE, DP3T, 300mA, 125V, THOUGH HOLE; Contact Configuration:DP3T; Switch Operation:-; Switch Mounting:-; Product Range:STS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 12M6810
Product Name Switch, Slide, Dp3T, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity
Current Rating 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switches - 450-1629-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
2 suppliers
Slide Switches - 2300-MS12ANG03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
4 suppliers