TE Connectivity Switch, Slide, Dpdt, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity STS220PC04

Description
SWITCH, SLIDE, DPDT, 300mA, 125V, THOUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:-; Product Range:STS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes
Description
SWITCH, SLIDE, DPDT, 300mA, 125V, THOUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:-; Product Range:STS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide, Dpdt, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity - 16M2479 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dpdt, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity
16M2479
Switch, Slide, Dpdt, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity 16M2479
SWITCH, SLIDE, DPDT, 300mA, 125V, THOUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:-; Product Range:STS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes

SWITCH, SLIDE, DPDT, 300mA, 125V, THOUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:-; Product Range:STS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site
Switch,Slide,DPDT,Thru Hole, 2 Pos, Vertical - 70156227 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Slide,DPDT,Thru Hole, 2 Pos, Vertical
70156227
Switch,Slide,DPDT,Thru Hole, 2 Pos, Vertical 70156227
Switch,Slide,DPDT,Th ru Hole, 2 Pos, Vertical

Switch,Slide,DPDT,Thru Hole, 2 Pos, Vertical

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Slide Switches Slide Switches
Product Number 16M2479 70156227
Product Name Switch, Slide, Dpdt, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity Switch,Slide,DPDT,Thru Hole, 2 Pos, Vertical
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 1-1437579-4 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2300-MS22ASG30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
3 suppliers